Status: | Unknown |
---|---|
Series: | 70HF Series |
RoHS: | Compliant |
Prices starting from US$5.54
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$5.54
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 70A |
Forward Voltage VF Max | 1.35V |
Diode Module Configuration | Single |
Product Range | 70HF Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 70HF10.?
Additional datasheets, footprints and schematics for 70HF10. are listed on our Part Details page. You can also find images and similar parts to 70HF10. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70HF10. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70HF10. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70HF10. fall under?
The 70HF10. is listed under Semiconductors - Discretes > Power Modules.
Can I view similar or alternative parts?
You can view similar parts to 70HF10. when available in the Power Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70HF10. you can contact the distributor directly for product support, shipping queries etc.
Is the 70HF10. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 70HF10. have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 70HF10..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70HF10. often in real-time on the comparison pages.
What if I can't find stock of 70HF10.?
You can fill out our help required form which you can use to request a quote for 70HF10. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.