Status: | Unknown |
---|---|
Series: | 70AD Series |
RoHS: | Compliant |
Contact Material | Copper Alloy |
---|---|
Voltage Rating | 30VDC |
Contact Gender | Pin |
No. of Contacts | 4 Contact |
Battery Terminals | SMD |
Product Range | 70AD Series |
Accessory Type | Modular Contact |
RoHS Compliant | Yes |
MODULAR CONTACT 4P MALE | TTI Europe |
Conn Battery M 4 POS 4mm Solder ST SMD 4 Terminal 1 Port Embossed T/R | Avnet Abacus |
Modular Battery Contact, Full Reel | Newark Electronics |
MODULAR CONTACT, SMD, 4mm Pitch | Bourns 70ADJ-4-ML1G | RS Americas |
Where can I find additional details, specifications and documents for a 70ADJ-4-ML1G?
Additional datasheets, footprints and schematics for 70ADJ-4-ML1G are listed on our Part Details page. You can also find images and similar parts to 70ADJ-4-ML1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70ADJ-4-ML1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70ADJ-4-ML1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70ADJ-4-ML1G fall under?
The 70ADJ-4-ML1G is listed under Batteries & Chargers > Battery Contacts - Modular.
Can I view similar or alternative parts?
You can view similar parts to 70ADJ-4-ML1G when available in the Battery Contacts - Modular range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70ADJ-4-ML1G you can contact the distributor directly for product support, shipping queries etc.
Is the 70ADJ-4-ML1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 70ADJ-4-ML1G have stock available?
Authorised distributors including TTI Europe, Avnet Abacus, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 70ADJ-4-ML1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70ADJ-4-ML1G often in real-time on the comparison pages.
What if I can't find stock of 70ADJ-4-ML1G?
You can fill out our help required form which you can use to request a quote for 70ADJ-4-ML1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.