Status: | Unknown |
---|---|
Series: | 70AA Series |
RoHS: | Compliant |
Contact Material | Copper Alloy |
---|---|
Voltage Rating | 60V |
Contact Gender | Socket |
No. of Contacts | 5 Contact |
Battery Terminals | SMD |
Product Range | 70AA Series |
Accessory Type | Modular Contact |
Current Per Contact | 3A |
RoHS Compliant | Yes |
MODULAR CONTACT 5P FEMALE | TTI Europe |
Modular Battery Contact | Newark Electronics |
Conn Battery F 5 POS 2.54mm Solder ST SMD 5 Terminal 1 Port Embossed T/R | Avnet America |
MODULAR CONTACT - SMD FEMALE, TR13,Tape & Reel - 13 reel | Bourns 70AAJ-5-F1G | RS Americas |
Where can I find additional details, specifications and documents for a 70AAJ-5-F1G?
Additional datasheets, footprints and schematics for 70AAJ-5-F1G are listed on our Part Details page. You can also find images and similar parts to 70AAJ-5-F1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70AAJ-5-F1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70AAJ-5-F1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70AAJ-5-F1G fall under?
The 70AAJ-5-F1G is listed under Batteries & Chargers > Battery Contacts - Modular.
Can I view similar or alternative parts?
You can view similar parts to 70AAJ-5-F1G when available in the Battery Contacts - Modular range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70AAJ-5-F1G you can contact the distributor directly for product support, shipping queries etc.
Is the 70AAJ-5-F1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 70AAJ-5-F1G have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 70AAJ-5-F1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70AAJ-5-F1G often in real-time on the comparison pages.
What if I can't find stock of 70AAJ-5-F1G?
You can fill out our help required form which you can use to request a quote for 70AAJ-5-F1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.