Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Storm Graphic 700 & 900 Series Keypads |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Label Legend | 0 to 9 / + / - /¸ / = / # / . / X / * / AC / I/O / ENT / CE/E / Arrows |
Label Material | Silicone Rubber |
Label Type | Keypad Legend |
Legend | 0 to 9 / + / - /¸ / = / # / . / X / * / AC / I/O / ENT / CE/E / Arrows |
Material | Silicone Rubber |
Keypad Legend Tile, Set A | Newark Electronics |
LEGEND TILES, SET A | element14 |
Where can I find additional details, specifications and documents for a 70A00101?
Additional datasheets, footprints and schematics for 70A00101 are listed on our Part Details page. You can also find images and similar parts to 70A00101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70A00101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70A00101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70A00101 fall under?
The 70A00101 is listed under Switches & Relays > Switches > Switch Components.
Can I view similar or alternative parts?
You can view similar parts to 70A00101 when available in the Switch Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70A00101 you can contact the distributor directly for product support, shipping queries etc.
Is the 70A00101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70A00101 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 70A00101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70A00101 often in real-time on the comparison pages.
What if I can't find stock of 70A00101?
You can fill out our help required form which you can use to request a quote for 70A00101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.