7094826 Engineering Materials by Duratool

ALUMINIUM SHEET, 1.25MM, PK4

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark Electronics
-
0
in stock
Buy Now
Buy Now

Specifications

Length 1.25m
External Height 1.25m
Standard BS1470
RoHS Compliant NA

Alternative Descriptions

Aluminium Sheet, 1.25Mm, Pk4 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7094826?

Additional datasheets, footprints and schematics for 7094826 are listed on our Part Details page. You can also find images and similar parts to 7094826 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7094826 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7094826 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7094826 fall under?

The 7094826 is listed under Fasteners & Mechanical > Engineering Materials > Aluminum.

Can I view similar or alternative parts?

You can view similar parts to 7094826 when available in the Aluminum range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7094826 you can contact the distributor directly for product support, shipping queries etc.

Is the 7094826 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7094826 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 7094826.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7094826 often in real-time on the comparison pages.

What if I can't find stock of 7094826?

You can fill out our help required form which you can use to request a quote for 7094826 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.