Status: | Unknown |
---|---|
Series: | Poke Home 9296 Series |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.26
|
No stock
|
Buy Now | |
Rutronik
from US$0.11
|
150,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
142,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
4,000
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
element14
from US$0.14
|
-
|
Buy Now | |
Farnell
from US$0.13
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Poke Home 9296 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Solder |
For Use With | 9296 Series Single Poke Home WTB Connectors |
Wire Size AWG Max | 18AWG |
Wire Size AWG Min | 24AWG |
Current Rating | 12A |
RoHS Compliant | Yes |
01P POKE HOME CONTACT AWG18-24 | Rutronik |
9296 Series Top Side Contact Bottom Entry Wire FR4 Single Poke Contact(Lighting) | Future Electronics |
SOLID STATE LIGHTING | TTI Europe |
Product Range:Poke Home 9296 Series | Newark Electronics |
Contact PIN Solder ST SMD T/R | Avnet America |
CONTACT, SOCKET, 18-24AWG, SOLDER | element14 |
Where can I find additional details, specifications and documents for a 709296001103006?
Additional datasheets, footprints and schematics for 709296001103006 are listed on our Part Details page. You can also find images and similar parts to 709296001103006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 709296001103006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 709296001103006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 709296001103006 fall under?
The 709296001103006 is listed under Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 709296001103006 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 709296001103006 you can contact the distributor directly for product support, shipping queries etc.
Is the 709296001103006 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 709296001103006 have stock available?
Authorised distributors including Rutronik, Future Electronics, Chip One Stop, TTI Europe and Newark Electronics have stock available or on a lead time for 709296001103006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 709296001103006 often in real-time on the comparison pages.
What if I can't find stock of 709296001103006?
You can fill out our help required form which you can use to request a quote for 709296001103006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.