Status: | Unknown |
---|---|
Series: | Poke Home 70-9296 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
1,023
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
40,000
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
1,023
in stock
|
Buy Now | |
element14
from US$0.14
|
1,023
in stock
|
Buy Now | |
Rutronik
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now |
Pitch Spacing | - |
---|---|
No. of Contacts | 1Contacts |
Gender | Socket |
Product Range | Poke Home 70-9296 Series |
Contact Termination Type | Solder |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
CONN SSL POKE-IN CONT 20-26AWG | TTI Europe |
1 Position AWG 20-26 Silver Straight No Wire Stop Poke-Home Horizontal Contact | Future Electronics |
Conn, Rcpt, 1Pos, 1Row, Th | Newark Electronics |
CONNECTOR, SOCKET, 1POS, 1ROW | element14 |
70P SINGLE HORIZONTAL CONTACT | Rutronik |
Contact Single Horizontal 1 Way 2.5mm 12A 20 to 26AWG T/R | Avnet America |
Where can I find additional details, specifications and documents for a 709296001025016?
Additional datasheets, footprints and schematics for 709296001025016 are listed on our Part Details page. You can also find images and similar parts to 709296001025016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 709296001025016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 709296001025016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 709296001025016 fall under?
The 709296001025016 is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to 709296001025016 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 709296001025016 you can contact the distributor directly for product support, shipping queries etc.
Is the 709296001025016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 709296001025016 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 709296001025016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 709296001025016 often in real-time on the comparison pages.
What if I can't find stock of 709296001025016?
You can fill out our help required form which you can use to request a quote for 709296001025016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.