Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-0-0709153-1,
630614-000 |
No distributors results available
Weight | 125gr/pc |
---|---|
Color Code | Orange |
Fuse Dimensions | 22 x 58mm |
Conductor Range | 25mm² |
Voltage Class | ≤ 1kV |
Fuse Current Rating | 16/32/63A |
Conductor Insulation | XLPE |
Disconnect Under Load (60A Max) | Yes |
Standard Reference | NFC 33 020/EN 50483-4 |
Application Type | Insulated Service Line |
Overhead | Yes |
Stripping | Yes |
Product Availability | ANZPAC, EMEA, China, AMERICAS, ASIA |
Technology | Hexagonal Crimping |
Product Family | Fuse Holder |
Where can I find additional details, specifications and documents for a 709153-1?
Additional datasheets, footprints and schematics for 709153-1 are listed on our Part Details page. You can also find images and similar parts to 709153-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 709153-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 709153-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 709153-1 fall under?
The 709153-1 is listed under Power Systems > Power Systems Connectors > Power Systems Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to 709153-1 when available in the Power Systems Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 709153-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 709153-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 709153-1 have stock available?
There is no stock from authorised distributors for 709153-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 709153-1 often in real-time on the comparison pages.
What if I can't find stock of 709153-1?
You can fill out our help required form which you can use to request a quote for 709153-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.