Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SIML-0-0709124-4,
214368-000 |
No distributors results available
Conductor Type | Stranded |
---|---|
Conductor Material | Aluminum |
Copper Palm | Yes |
Number of Holes | 1 |
Crimp Type | Hexagonal Crimping |
Palm Hole Diameter | 12.8 |
Barrel Diameter | 20mm |
Conductor Cross-Section | 50mm² |
Lug Length | 99mm |
Voltage Class | .6kV, 1kV |
UL Listed | No |
Standards | NFC 33 021 / EN 50483-4 |
Outdoor Use | Yes |
Energized Installation | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
Application Type | LV ABC |
Product Availability | Worldwide |
Material | Aluminum-Copper |
Type | Terminal Lug |
Underground Network Component Type | Bimetallic Pre-insulated Lug |
Technology | Crimp |
Where can I find additional details, specifications and documents for a 709124-4?
Additional datasheets, footprints and schematics for 709124-4 are listed on our Part Details page. You can also find images and similar parts to 709124-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 709124-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 709124-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 709124-4 fall under?
The 709124-4 is listed under Power Systems > Power Systems Connectors > Compression Connectors.
Can I view similar or alternative parts?
You can view similar parts to 709124-4 when available in the Compression Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 709124-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 709124-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 709124-4 have stock available?
There is no stock from authorised distributors for 709124-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 709124-4 often in real-time on the comparison pages.
What if I can't find stock of 709124-4?
You can fill out our help required form which you can use to request a quote for 709124-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.