Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Ports | 8Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Managed Fast Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 6 SC x 2 |
Input Voltage Type | VDC |
Ethernet Switch, Managed, 8 Port, 10 to 30 VDC, 700 Series | Red Lion Controls 708FXE2-SC-15 | RS Americas |
Ethernet Sw, Rj45X6/ Scx2, 10/100Mbps | Newark Electronics |
87X7191 | element14 |
Industrial Ethernet Switch Managed (6) RJ45 10/100Base TX | Carlton-Bates |
ETHERNET SW, RJ45X6/ SCX2, 10/100MBPS | Farnell |
Where can I find additional details, specifications and documents for a 708FXE2-SC-15?
Additional datasheets, footprints and schematics for 708FXE2-SC-15 are listed on our Part Details page. You can also find images and similar parts to 708FXE2-SC-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 708FXE2-SC-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 708FXE2-SC-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 708FXE2-SC-15 fall under?
The 708FXE2-SC-15 is listed under Office Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to 708FXE2-SC-15 when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 708FXE2-SC-15 you can contact the distributor directly for product support, shipping queries etc.
Is the 708FXE2-SC-15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 708FXE2-SC-15 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Farnell have stock available or on a lead time for 708FXE2-SC-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 708FXE2-SC-15 often in real-time on the comparison pages.
What if I can't find stock of 708FXE2-SC-15?
You can fill out our help required form which you can use to request a quote for 708FXE2-SC-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.