Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,036.93
No. of Ports | 8Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Managed Fast Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 6 ST x 2 |
Input Voltage Type | VDC |
Ethernet Switch, Managed, 8 Port, 6 Copper 2 Fiber, 10 to 30 VDC, 700 Series | Red Lion Controls 708FX2-ST | RS Americas |
Red Lion Industrial Ethernet Switch, RJ45 Ports 6, Fibre Ports 2ST, 100Mbps, Managed | Distrelec |
Ethernet Sw, Rj45X6/ Stx2, 10/100Mbps | Newark Electronics |
Industrial Ethernet Switch Managed (6) RJ45 10/100Base TX | Carlton-Bates |
Where can I find additional details, specifications and documents for a 708FX2-ST?
Additional datasheets, footprints and schematics for 708FX2-ST are listed on our Part Details page. You can also find images and similar parts to 708FX2-ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 708FX2-ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 708FX2-ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 708FX2-ST fall under?
The 708FX2-ST is listed under Office Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to 708FX2-ST when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 708FX2-ST you can contact the distributor directly for product support, shipping queries etc.
Is the 708FX2-ST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 708FX2-ST have stock available?
Authorised distributors including RS Americas, Distrelec, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for 708FX2-ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 708FX2-ST often in real-time on the comparison pages.
What if I can't find stock of 708FX2-ST?
You can fill out our help required form which you can use to request a quote for 708FX2-ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.