Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$274.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$337.18
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$274.00
|
29
in stock
|
Buy Now | |
TestEquity
from US$337.18
|
23
in stock
|
Buy Now | |
Rapid Electronics
from US$337.18
|
6
in stock
|
Buy Now | |
Distrelec
from US$339.06
|
2
in stock
|
Buy Now | |
RS Americas
from US$274.00
|
-
|
Buy Now | |
element14
from US$353.01
|
-
|
Buy Now | |
Farnell
from US$337.18
|
-
|
Buy Now |
Accessory Type | Triax Cable |
---|---|
For Use With | Keithley 237 2635A 2636A SMUs 6220 6221 6487 Picoammeters & 6514 6517A 6517B Electrometers |
Product Range | - |
Triax cable, 3 slot low noise, 0.9m | RS |
3 Slot Triax Cable 3Ft |Keithley 7078-TRX-3 | Newark Electronics |
Keithley 7078-TRX-3 Multimeter Triax Cable 3ft (0.9m) | Rapid Electronics |
Keithley 3 SLOT TRIAX CABLE: 1 m 900 mm | Distrelec |
3 SLOT TRIAX CABLE, 3FT | Keithley Instruments 7078-TRX-3 | RS Americas |
CABLE, TRIAX, 3 SLOT LOW NOISE, 0.9M | element14 |
Where can I find additional details, specifications and documents for a 7078-TRX-3?
Additional datasheets, footprints and schematics for 7078-TRX-3 are listed on our Part Details page. You can also find images and similar parts to 7078-TRX-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7078-TRX-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7078-TRX-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7078-TRX-3 fall under?
The 7078-TRX-3 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 7078-TRX-3 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7078-TRX-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 7078-TRX-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7078-TRX-3 have stock available?
Authorised distributors including RS, Newark Electronics, TestEquity, Rapid Electronics and Distrelec have stock available or on a lead time for 7078-TRX-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7078-TRX-3 often in real-time on the comparison pages.
What if I can't find stock of 7078-TRX-3?
You can fill out our help required form which you can use to request a quote for 7078-TRX-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.