Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$321.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$396.73
|
18
in stock
|
Buy Now | |
element14
from US$414.15
|
7
in stock
|
Buy Now | |
Farnell
from US$396.73
|
7
in stock
|
Buy Now | |
Rapid Electronics
from US$396.73
|
2
in stock
|
Buy Now | |
TestEquity
from US$396.73
|
2
in stock
|
Buy Now | |
Distrelec
from US$397.34
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$321.00
|
-
|
Buy Now | |
RS Americas
from US$321.00
|
-
|
Buy Now |
Accessory Type | Triax Cable |
---|---|
For Use With | Keithley 2635B/6B Source Meters 6482/7 Picoammeters 6514/6517A/B Electrometers 7072/7174A Cards |
Product Range | - |
Triax cable, 3 slot low noise, 3.0m | RS |
CABLE, TRIAX, 3 SLOT LOW NOISE, 3M | element14 |
Keithley 7078-TRX-10 Multimeter Triax Cable 10ft (3.0m) | Rapid Electronics |
Keithley 3 SLOT TRIAX CABLE: 3 m 3 m | Distrelec |
Triax Cable, 3Slot, Male-Male, 10Ft | Newark Electronics |
Where can I find additional details, specifications and documents for a 7078-TRX-10?
Additional datasheets, footprints and schematics for 7078-TRX-10 are listed on our Part Details page. You can also find images and similar parts to 7078-TRX-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7078-TRX-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7078-TRX-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7078-TRX-10 fall under?
The 7078-TRX-10 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 7078-TRX-10 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7078-TRX-10 you can contact the distributor directly for product support, shipping queries etc.
Is the 7078-TRX-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7078-TRX-10 have stock available?
Authorised distributors including RS, element14, Farnell, Rapid Electronics and TestEquity have stock available or on a lead time for 7078-TRX-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7078-TRX-10 often in real-time on the comparison pages.
What if I can't find stock of 7078-TRX-10?
You can fill out our help required form which you can use to request a quote for 7078-TRX-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.