Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
707291-000,
6-1195544-4 |
Adapter Plating Material | Cadmium (AMS-QQ-P-416 Type II, Class 3) |
---|---|
Color | Olive Drab |
Material | Aluminum |
Adapter Entry Size | 12 |
TE Adapter Code | 41 |
Cable Diameter Range | .375 – .6in, 9.5 – 15.2mm |
Cable Entry Diameter | .2 – 19.1mm, .01 – .75in |
Connector Detail Specification Number | MS27479, MS27480, MS27665, MS27497, MS27656, MS27472, MS27473, MS24266, MS27474, MS27484, MS27653, MS27467, MS27468, MS27481, MS27652, MS27661 |
Connector General Specification Number | MIL-DTL-38999 Series I, MIL-DTL-38999 Series II/Class E,P,T, MIL-DTL-38999 Series II/Class E,T, MIL-DTL-38999 Series I/Class E,P,T, MIL-DTL-38999 Series I/Class E,T, MIL-DTL-38999 Series II/Class T |
Termination Device Type | Side-Entry Tinel-Lock Ring, Tinel-Lock Ring |
Connector Shell Size | 16, 17 |
Adapter Angle | 00 |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Termination Device Included | TR12BI |
Style | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -85 – 347°F, -65 – 175°C |
Salt Spray Resistance | 500Hr |
Connector Accessories Tinel Lock Adapter Straight Aluminum Alloy Olive Drab Cadmium Over Electroless Nickel | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters TXR41AB00-1612BI | Sager |
Where can I find additional details, specifications and documents for a 707291-000?
Additional datasheets, footprints and schematics for 707291-000 are listed on our Part Details page. You can also find images and similar parts to 707291-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 707291-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 707291-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 707291-000 fall under?
The 707291-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to 707291-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 707291-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 707291-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 707291-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 707291-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 707291-000 often in real-time on the comparison pages.
What if I can't find stock of 707291-000?
You can fill out our help required form which you can use to request a quote for 707291-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.