Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
707112-000,
8-1199190-0 |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.57
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.09
|
750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.09
|
250
in stock
|
Buy Now | |
Avnet America
from US$0.90
|
-
|
Buy Now | |
Distrelec
from US$0.77
|
-
|
Buy Now | |
TTI Europe
from US$0.62
|
-
|
Buy Now | |
Sager
from US$0.45
|
-
|
Buy Now |
Shrink Ratio | 3:1 |
---|---|
Markers per Sleeve | 2 |
Color | White |
Recovered Inside Diameter | 2.1mm, .084in |
Supplied Diameter | .25in, 6.4mm |
Sleeve Length | 25mm, 1in |
Compatible Cable Diameter | 2.3 – 5.4mm, .091 – .215in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Recommended Printer | See Printer Ribbon Matrix |
Number of Prescores | 1 |
Printer Technology | Thermal Transfer |
Tubing Grade | Fluid Resistant |
Tubing Type | Ladder |
Operating Temperature Range | -103 – 275°F, -75 – 135°C |
D-SCE-1K-6.4-50-S1-9 707112-000 | Heilind Electronics |
Cable Accessories Marker Sleeve Polyolefin White | Avnet America |
TE Connectivity D-SCE-1K-6.4-50-S1-9 Wire Labels & Marke | Distrelec |
Wire Labels & Markers D-SCE-1K-6.4-50-S1-9 | Sager |
Where can I find additional details, specifications and documents for a 707112-000?
Additional datasheets, footprints and schematics for 707112-000 are listed on our Part Details page. You can also find images and similar parts to 707112-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 707112-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 707112-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 707112-000 fall under?
The 707112-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 707112-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 707112-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 707112-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 707112-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, Distrelec and TTI Europe have stock available or on a lead time for 707112-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 707112-000 often in real-time on the comparison pages.
What if I can't find stock of 707112-000?
You can fill out our help required form which you can use to request a quote for 707112-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.