Status: | Unknown |
---|---|
Series: | LOCTITE 7070 |
RoHS: | Unknown |
Prices starting from US$22.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.56
|
16
in stock
|
Buy Now |
Cleaner Type | Degreaser |
---|---|
Cleaner Applications | Industrial Surfaces |
Dispensing Method | Can |
Weight | - |
Product Range | LOCTITE 7070 |
SVHC | No SVHC (27-Jun-2018) |
Volume | 400ml |
Colour | Transparent |
LOCTITE 7070 CLEANER AEROSOL, 400ML | Farnell |
Where can I find additional details, specifications and documents for a 7070 400ML?
Additional datasheets, footprints and schematics for 7070 400ML are listed on our Part Details page. You can also find images and similar parts to 7070 400ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7070 400ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7070 400ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7070 400ML fall under?
The 7070 400ML is listed under Tools & Maintenance > Cleaning & Chemicals > Janitorial & Cleaning Products.
Can I view similar or alternative parts?
You can view similar parts to 7070 400ML when available in the Janitorial & Cleaning Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7070 400ML you can contact the distributor directly for product support, shipping queries etc.
Is the 7070 400ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7070 400ML have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 7070 400ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7070 400ML often in real-time on the comparison pages.
What if I can't find stock of 7070 400ML?
You can fill out our help required form which you can use to request a quote for 7070 400ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.