Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
706390-000,
2-1199925-2 |
No distributors results available
Flexibility | Semi-Rigid |
---|---|
Color | Black |
Expanded Inside Diameter (Min) | 85mm |
Recovered Wall Thickness (Max) | 2.8mm |
Recovered Inside Diameter (Max) | 25mm |
Wall Thickness | Medium |
Application Diameter (Max) | 77mm |
Application Diameter (Min) | 28mm |
Standards | IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2 |
Emission Free | No |
Low Smoke Emission | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Marine-Offshore-Shipbuilding Certified | Yes |
Thermal Resistance | Applicable for Low Temperatures |
Free of Lead, Cadmium, Heavy Metals | Yes |
UV-Stabilized | Yes |
Product Use | Insulate, protect & seal power cable joints |
Other Colors Available | No |
Product Availability | AMERICAS, China, EMEA, ANZPAC, ASIA |
Adhesive Coating | No |
Material System | Crosslinked Polyolefin |
Shrink Ratio | < 3:1 |
Technology | Heat Shrink |
Product Type | Heat Shrink Tubing |
Component Design | Heat Shrink |
Environmental Resistance | Transformer Oil & Hydrocarbons |
Flammability | Non-Flame-Retardant |
Chemical Resistance | Yes |
Where can I find additional details, specifications and documents for a 706390-000?
Additional datasheets, footprints and schematics for 706390-000 are listed on our Part Details page. You can also find images and similar parts to 706390-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 706390-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 706390-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 706390-000 fall under?
The 706390-000 is listed under Power Systems > Power Cable Accessories > Power Cable Tubing & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 706390-000 when available in the Power Cable Tubing & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 706390-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 706390-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 706390-000 have stock available?
There is no stock from authorised distributors for 706390-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 706390-000 often in real-time on the comparison pages.
What if I can't find stock of 706390-000?
You can fill out our help required form which you can use to request a quote for 706390-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.