Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Shielding | Unshielded |
---|---|
No. of Conductors | 5Conductor |
Wire Gauge | 23AWG |
Conductor Area CSA | 0.27mm² |
Reel Length (Imperial) | 1ft |
Reel Length (Metric) | 0.3m |
Jacket Color | Black |
RoHS Compliant | Yes |
Retractile Cord 5 Conductor 23Awg 0.3M 300V 1A | Newark Electronics |
Cable, Retractile, 5C, 23 AWG, Stranded, Black, PVC, 1-5 ft. | Alpha Wire 705R BK032 | RS Americas |
Where can I find additional details, specifications and documents for a 705R BK032?
Additional datasheets, footprints and schematics for 705R BK032 are listed on our Part Details page. You can also find images and similar parts to 705R BK032 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 705R BK032 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 705R BK032 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 705R BK032 fall under?
The 705R BK032 is listed under Cable, Wire & Cable Assemblies > Multiconductor Cable.
Can I view similar or alternative parts?
You can view similar parts to 705R BK032 when available in the Multiconductor Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 705R BK032 you can contact the distributor directly for product support, shipping queries etc.
Is the 705R BK032 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 705R BK032 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 705R BK032.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 705R BK032 often in real-time on the comparison pages.
What if I can't find stock of 705R BK032?
You can fill out our help required form which you can use to request a quote for 705R BK032 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.