Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$59.30
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$55.08
|
7
in stock
|
Buy Now | |
RS Americas
from US$166.73
|
1
in stock
|
Buy Now | |
element14
from US$152.86
|
1
in stock
|
Buy Now | |
RS
from US$76.50
|
-
|
Buy Now | |
Newark Electronics
from US$111.14
|
-
|
Buy Now | |
Distrelec
from US$2.45
|
-
|
Buy Now |
Jacket Material | PVC |
---|---|
Jacket Colour | Red |
Wire Gauge | 18AWG |
Conductor Area CSA | 0.96mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
No. of Max Strands x Strand Size | 19 x 30AWG |
Voltage Rating | 150V |
Conductor Material | Tinned Copper |
External Diameter | 1.78mm |
Approval Specification | MIL-DTL-16878/1 (Type B) CSA AWM I A/B FT1 UL 1429 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Conductor Make-up | 19 / 30AWG |
Outer Diameter | 1.78mm |
Wire | Transfer Multisort Elektronik |
Hook-Up Wire, TC, 18 AWG, 19x30, Red PVC insulated, -55 to +80C, 150V | Alpha Wire 7057/19 RD005 | RS Americas |
HOOK-UP WIRE, 0.96MM2, RED, 30.5M | element14 |
HU WIRE PVC | RS |
Hook Up Wire, 100Ft, 18Awg, Copper, Red | Newark Electronics |
Alpha Wire Stranded Wire PVC 0.96mm² Tinned Copper Red 7057/19 30.5m | Distrelec |
Where can I find additional details, specifications and documents for a 7057/19 RD005?
Additional datasheets, footprints and schematics for 7057/19 RD005 are listed on our Part Details page. You can also find images and similar parts to 7057/19 RD005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7057/19 RD005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7057/19 RD005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7057/19 RD005 fall under?
The 7057/19 RD005 is listed under Alpha Wire Parts.
Can I view similar or alternative parts?
You can view similar parts to 7057/19 RD005 when available in the Alpha Wire Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7057/19 RD005 you can contact the distributor directly for product support, shipping queries etc.
Is the 7057/19 RD005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7057/19 RD005 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, element14, Farnell and RS have stock available or on a lead time for 7057/19 RD005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7057/19 RD005 often in real-time on the comparison pages.
What if I can't find stock of 7057/19 RD005?
You can fill out our help required form which you can use to request a quote for 7057/19 RD005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.