Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
705489-000,
7-1195532-7 |
Prices starting from US$1.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.87
|
No stock
|
Buy Now | |
TTI Europe
from US$1.43
|
9,700
in stock
|
Buy Now | |
Distrelec
from US$1.88
|
2,192
in stock
|
Buy Now | |
Rapid Electronics
from US$3.22
|
1,908
in stock
|
Buy Now | |
Chip One Stop
from US$2.01
|
1,908
in stock
|
Buy Now | |
Newark Electronics
from US$2.61
|
1,304
in stock
|
Buy Now | |
Avnet America
from US$1.54
|
50
in stock
|
Buy Now | |
Boersig
from US$2.26
|
-
|
Buy Now | |
Sager
from US$1.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Green |
---|---|
Insulation Material | Heat Shrink Radiation-Crosslinked Modified Polyvinylidene Fluoride |
Weight per Piece | .82g |
Insulation Sleeve Material | Polyvinylidene Fluoride |
Number of Conductors | 4 |
Terminal & Splice Type | Splice |
Class | 1 & 2 |
Wire Insulation Diameter (Max) | 3.3mm, .13in |
Wire Size | 2.4 – .7mm², 1400 – 4800CMA, 14 – 18AWG |
Overall Length | 38.3mm, 1.51in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Package |
Packaging Quantity | 100 |
Serrated | No |
Product Type | SolderGrip |
Splice Type | Stub Splice |
Discrete Wire Type | Stranded |
Wire/Cable Type | Stranded Wire |
Insulated | Yes |
Barrel Type | Closed Barrel |
Sealable | Yes |
Termination Method | Solder |
Cable Temperature Rating | 125°C |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Fluid Resistance | Immersion |
Solder Sleeves&Shield Tubing SGRS-1 | Rapid Electronics |
Solder Sleeves & Shield Tubing Sgrs-1 |Raychem Te Connectivity 705489-000 | Newark Electronics |
Splice Terminal 38.3mm | Avnet America |
Solder Sleeves & Shield Tubing S-GRIP WIRE SPLICE 1 | Sager |
Solder Grip Stub Splice 14-18AWG 38.3mm Tin | Avnet Abacus |
Where can I find additional details, specifications and documents for a 705489-000?
Additional datasheets, footprints and schematics for 705489-000 are listed on our Part Details page. You can also find images and similar parts to 705489-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 705489-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 705489-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 705489-000 fall under?
The 705489-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 705489-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 705489-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 705489-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 705489-000 have stock available?
Authorised distributors including TTI Europe, Distrelec, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 705489-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 705489-000 often in real-time on the comparison pages.
What if I can't find stock of 705489-000?
You can fill out our help required form which you can use to request a quote for 705489-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.