Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Crouzet V3 83161 Series Microswitches |
---|---|
IP / NEMA Rating | - |
Product Range | - |
Differential Travel Max | 0.35mm |
Operating Force Max | 1N |
Over Travel Min | 1.1mm |
ACTUATOR 161E FOR V3 MICROSWITCH | RS |
Actuator, V3 83161 Series Microswitches | Newark Electronics |
Switch, Snap, Miniature, Lever Only, Style G Roller Lever. 0.95 Inch (24.1mm) | Crouzet 70507529 | RS Americas |
ACTUATOR, V3 83161 SERIES MICROSWITCHES | element14 |
Where can I find additional details, specifications and documents for a 70507529?
Additional datasheets, footprints and schematics for 70507529 are listed on our Part Details page. You can also find images and similar parts to 70507529 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70507529 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70507529 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70507529 fall under?
The 70507529 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 70507529 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70507529 you can contact the distributor directly for product support, shipping queries etc.
Is the 70507529 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70507529 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 70507529.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70507529 often in real-time on the comparison pages.
What if I can't find stock of 70507529?
You can fill out our help required form which you can use to request a quote for 70507529 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.