Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.08
|
17
in stock
|
Buy Now | |
Conrad
from US$0.34
|
588
in stock
|
Buy Now | |
Newark Electronics
from US$7.95
|
13
in stock
|
Buy Now | |
element14
from US$18.46
|
13
in stock
|
Buy Now | |
Farnell
from US$8.67
|
13
in stock
|
Buy Now | |
RS Americas
from US$7.95
|
-
|
Buy Now | |
Carlton-Bates
from US$5.18
|
-
|
Buy Now | |
Sager
from US$3.09
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Meter Function | DC Voltage |
---|---|
Digit Height | - |
Panel Cutout Height | 23mm |
Panel Cutout Width | 14mm |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 28V |
Operating Temperature Min | - |
Operating Temperature Max | - |
No. Of Digits/Alpha:3 | Newark Electronics |
No. of Digits / Alpha: 3 | Farnell |
Digital Mini 3-wire Volt Meter | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 648mm |
---|---|
Cutting Capacity Max | 44mm |
For Use With | Copper, Aluminium & Communication Cable |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Blade Length | 12" |
---|---|
For Use With | Wallboard or Masonite |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Carrying Case Material | PE (Polyethylene) |
---|---|
Case Color | Black |
External Height - Imperial | 19" |
External Height - Metric | 483mm |
External Width - Imperial | 14" |
External Width - Metric | 355.6mm |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Customer Item | Carlton-Bates |
Enclosures, Boxes, & Cases PHEN INSTR CASE | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 705?
Additional datasheets, footprints and schematics for 705 are listed on our Part Details page. You can also find images and similar parts to 705 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 705 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 705 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 705 fall under?
The 705 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to 705 when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 705 you can contact the distributor directly for product support, shipping queries etc.
Is the 705 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 705 have stock available?
Authorised distributors including Conrad, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 705.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 705 often in real-time on the comparison pages.
What if I can't find stock of 705?
You can fill out our help required form which you can use to request a quote for 705 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.