Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Bit Type | Pozidriv |
---|---|
Hex Bit Size | PZ2 |
Length | 50mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Material | Chrome Vanadium Steel |
Standard | DIN 3126 ISO 1173 Form E 6 3 |
Tip / Nozzle Size | PZ1 |
Hex Bit, Pz2, 50Mm, Dura | Newark Electronics |
Where can I find additional details, specifications and documents for a 7042 DR PZ2?
Additional datasheets, footprints and schematics for 7042 DR PZ2 are listed on our Part Details page. You can also find images and similar parts to 7042 DR PZ2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7042 DR PZ2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7042 DR PZ2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7042 DR PZ2 fall under?
The 7042 DR PZ2 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Hex Bits & Drivers.
Can I view similar or alternative parts?
You can view similar parts to 7042 DR PZ2 when available in the Hex Bits & Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7042 DR PZ2 you can contact the distributor directly for product support, shipping queries etc.
Is the 7042 DR PZ2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7042 DR PZ2 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 7042 DR PZ2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7042 DR PZ2 often in real-time on the comparison pages.
What if I can't find stock of 7042 DR PZ2?
You can fill out our help required form which you can use to request a quote for 7042 DR PZ2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.