Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Bit Type | Phillips |
---|---|
Hex Bit Size | PH1 |
Length | 70mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Material | Chrome Vanadium Steel |
Tip / Nozzle Size | PH1 |
Hex Bit, Ph1, 70Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 7041 Z PH1 70?
Additional datasheets, footprints and schematics for 7041 Z PH1 70 are listed on our Part Details page. You can also find images and similar parts to 7041 Z PH1 70 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7041 Z PH1 70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7041 Z PH1 70 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7041 Z PH1 70 fall under?
The 7041 Z PH1 70 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Hex Bits & Drivers.
Can I view similar or alternative parts?
You can view similar parts to 7041 Z PH1 70 when available in the Hex Bits & Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7041 Z PH1 70 you can contact the distributor directly for product support, shipping queries etc.
Is the 7041 Z PH1 70 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7041 Z PH1 70 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 7041 Z PH1 70.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7041 Z PH1 70 often in real-time on the comparison pages.
What if I can't find stock of 7041 Z PH1 70?
You can fill out our help required form which you can use to request a quote for 7041 Z PH1 70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.