Status: | Unknown |
---|---|
Series: | 70 Series |
RoHS: | Unknown |
Prices starting from US$87.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$141.73
|
13
in stock
|
Buy Now | |
Conrad
from US$139.04
|
19
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$87.90
|
8
in stock
|
Buy Now | |
RS Americas
from US$98.89
|
4
in stock
|
Buy Now | |
element14
from US$112.31
|
4
in stock
|
Buy Now | |
Farnell
from US$134.91
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$100.83
|
3
in stock
|
Buy Now | |
Distrelec
from US$120.65
|
-
|
Buy Now |
Product Range | 70 Series |
---|---|
Contact Configuration | SPDT |
Contact Current | 10A |
Relay Mounting | DIN Rail Panel |
Relay Terminals | Screw |
Switching Voltage Max | 250VAC |
Supply Voltage Max | 415VAC |
Phase Type | 3 Phase |
Power Consumption | 11VA |
Phase Monitoring Range Min | 380VAC |
Phase Monitoring Range Max | 415VAC |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2019) |
Current Rating | 6A |
Multifunction with positive security logic – opens the NO contact when a fault is detected. Controls adjustable at front. Coloured LED status display. For mounting rail DIN EN 60715 TH35. | Conrad |
Voltage monitoring relay 380-415V ac,3P | RS |
Module: voltage monitoring relay | Transfer Multisort Elektronik |
Voltage Monitoring Relay with SPDT Contacts, 3 Phase, 380 - 415 V | Finder 70.41.8.400.2030 | RS Americas |
RELAY, 3 PH, SPDT, 380VAC, 415VAC | element14 |
Phase Monitoring Relay, Multifunction, 70 Series, 415 Vac, 11 Va, 3 Phase, 380 Vac, 415 Vac Rohs Compliant: Yes |Finder 70.41.8.400.2030 | Newark Electronics |
Finder Voltage Monitoring Relay, 1CO, 6A, 250V, 1.5kVA | Distrelec |
Where can I find additional details, specifications and documents for a 70.41.8.400.2030?
Additional datasheets, footprints and schematics for 70.41.8.400.2030 are listed on our Part Details page. You can also find images and similar parts to 70.41.8.400.2030 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70.41.8.400.2030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70.41.8.400.2030 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70.41.8.400.2030 fall under?
The 70.41.8.400.2030 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 70.41.8.400.2030 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70.41.8.400.2030 you can contact the distributor directly for product support, shipping queries etc.
Is the 70.41.8.400.2030 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70.41.8.400.2030 have stock available?
Authorised distributors including Conrad, RS, Transfer Multisort Elektronik, RS Americas and element14 have stock available or on a lead time for 70.41.8.400.2030.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70.41.8.400.2030 often in real-time on the comparison pages.
What if I can't find stock of 70.41.8.400.2030?
You can fill out our help required form which you can use to request a quote for 70.41.8.400.2030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.