Status: | Unknown |
---|---|
Series: | 04 Series |
RoHS: | Unknown |
Prices starting from US$54.20
For Use With | EAO 04 Series Keylock Switches |
---|---|
IP / NEMA Rating | IP65 |
Product Range | 04 Series |
SVHC | No SVHC (15-Jan-2018) |
Modular switch actuator Keylock 2 postio | RS |
EAO Switch Actuator Latching Function Keylock Metallic IP65 04 Series Keylock Switches | Distrelec |
Keylock Switch Actuator, Flush,35mm,2 Position, Rest(a)-MAINT(a),IP65,Alum. Bezel | EAO 704.122.018 | RS Americas |
Keylock Switch Rohs Compliant: Yes |Eao 704.122.018 | Newark Electronics |
KEYLOCK SWITCH ACTUATOR, 2POS, 35MM | element14 |
Switch Actuators INDCT RND W-YLW LEN GRAY | Sager |
Where can I find additional details, specifications and documents for a 704.122.018?
Additional datasheets, footprints and schematics for 704.122.018 are listed on our Part Details page. You can also find images and similar parts to 704.122.018 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 704.122.018 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 704.122.018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 704.122.018 fall under?
The 704.122.018 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 704.122.018 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 704.122.018 you can contact the distributor directly for product support, shipping queries etc.
Is the 704.122.018 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 704.122.018 have stock available?
Authorised distributors including RS, Distrelec, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 704.122.018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 704.122.018 often in real-time on the comparison pages.
What if I can't find stock of 704.122.018?
You can fill out our help required form which you can use to request a quote for 704.122.018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.