Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$24.83
Distributor | Stock | ||
---|---|---|---|
Newark
from US$24.83
|
No stock
|
Buy Now |
Accessory Type | Hood |
---|---|
For Use With | Industrial Multipole Connectors |
Connector Body Material | Aluminium Alloy |
Connector Mounting | Cable |
Connector Type | Rectangular Power |
No. of Contacts | 24 |
RoHS Compliant | Yes |
Connector Housing | Newark Electronics |
Where can I find additional details, specifications and documents for a 70.350.2428.0?
Additional datasheets, footprints and schematics for 70.350.2428.0 are listed on our Part Details page. You can also find images and similar parts to 70.350.2428.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70.350.2428.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70.350.2428.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70.350.2428.0 fall under?
The 70.350.2428.0 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 70.350.2428.0 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70.350.2428.0 you can contact the distributor directly for product support, shipping queries etc.
Is the 70.350.2428.0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 70.350.2428.0 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 70.350.2428.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70.350.2428.0 often in real-time on the comparison pages.
What if I can't find stock of 70.350.2428.0?
You can fill out our help required form which you can use to request a quote for 70.350.2428.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.