Status: | Unknown |
---|---|
Series: | revos BASIC Series |
RoHS: | Unknown |
Prices starting from US$6.74
Product Range | revos BASIC Series |
---|---|
No. of Contacts | 7Contacts |
Rectangular Shell Size | 6B |
Gender | Plug |
Heavy Duty Contact Type | Screw Pin |
Current Rating | 16A |
Wire Size AWG Max | 14AWG |
RECTANGULAR INSERT, PLUG, 6+PE POSITION, 2ROW, SCREW | element14 |
Rectangular Insert, Plug, 6+Pe Position, 2Row, Screw | Newark Electronics |
Wieland 70.310.0640.0 revos BASIC 500V 6 Pin + PE revos BASIC 500V Insert | Rapid Electronics |
Connector: HDC | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 70.310.0640.0?
Additional datasheets, footprints and schematics for 70.310.0640.0 are listed on our Part Details page. You can also find images and similar parts to 70.310.0640.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 70.310.0640.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70.310.0640.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 70.310.0640.0 fall under?
The 70.310.0640.0 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 70.310.0640.0 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 70.310.0640.0 you can contact the distributor directly for product support, shipping queries etc.
Is the 70.310.0640.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 70.310.0640.0 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Rapid Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 70.310.0640.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 70.310.0640.0 often in real-time on the comparison pages.
What if I can't find stock of 70.310.0640.0?
You can fill out our help required form which you can use to request a quote for 70.310.0640.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.