Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now |
LED Colour | Orange |
---|---|
LED Mounting | Through Hole |
LED Case Size | 5mm |
Forward Current If | 20mA |
Forward Voltage | 2.1V |
Wavelength Typ | 629nm |
Luminous Intensity | 150mcd |
Viewing Angle | 15° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | 5mm |
Where can I find additional details, specifications and documents for a 703-0099?
Additional datasheets, footprints and schematics for 703-0099 are listed on our Part Details page. You can also find images and similar parts to 703-0099 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 703-0099 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 703-0099 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 703-0099 fall under?
The 703-0099 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to 703-0099 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 703-0099 you can contact the distributor directly for product support, shipping queries etc.
Is the 703-0099 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 703-0099 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 703-0099.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 703-0099 often in real-time on the comparison pages.
What if I can't find stock of 703-0099?
You can fill out our help required form which you can use to request a quote for 703-0099 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.