Status: | Unknown |
---|---|
Series: | 703 Series |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.40
|
No stock
|
Buy Now |
Product Range | 703 Series |
---|---|
LED Colour | Red |
Wavelength Typ | 624nm |
Viewing Angle | 120° |
Luminous Flux @ Test | 8.5lm |
Forward Current If Max | 150mA |
Forward Current @ Test | 150mA |
Forward Voltage @ Test | 2.5V |
Luminous Intensity @ Test | - |
Power Dissipation Pd | 420mW |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Lens Shape | Round |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +75°C |
Power @ Test | 0.4W |
Where can I find additional details, specifications and documents for a 703-1035?
Additional datasheets, footprints and schematics for 703-1035 are listed on our Part Details page. You can also find images and similar parts to 703-1035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 703-1035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 703-1035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 703-1035 fall under?
The 703-1035 is listed under LED Lighting Components > High Brightness LEDs > Single Colour High Brightness LEDs.
Can I view similar or alternative parts?
You can view similar parts to 703-1035 when available in the Single Colour High Brightness LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 703-1035 you can contact the distributor directly for product support, shipping queries etc.
Is the 703-1035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 703-1035 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 703-1035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 703-1035 often in real-time on the comparison pages.
What if I can't find stock of 703-1035?
You can fill out our help required form which you can use to request a quote for 703-1035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.