Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.51
|
No stock
|
Buy Now |
LED Colour | Green |
---|---|
Forward Current If | 20mA |
Forward Voltage | 2.1V |
Luminous Intensity | 2.9mcd |
No. of Digits / Alpha | 1 |
Character Size | 0.56" |
Common Connection | Common Anode |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 703-0163?
Additional datasheets, footprints and schematics for 703-0163 are listed on our Part Details page. You can also find images and similar parts to 703-0163 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 703-0163 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 703-0163 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 703-0163 fall under?
The 703-0163 is listed under Optoelectronics & Displays > Displays > LED Displays.
Can I view similar or alternative parts?
You can view similar parts to 703-0163 when available in the LED Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 703-0163 you can contact the distributor directly for product support, shipping queries etc.
Is the 703-0163 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 703-0163 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 703-0163.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 703-0163 often in real-time on the comparison pages.
What if I can't find stock of 703-0163?
You can fill out our help required form which you can use to request a quote for 703-0163 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.