Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Ports | 26Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Managed Gigabit Ethernet |
Ethernet Switch Mounting | Panel / Rack |
Port Types | RJ45 x 24, SFP x 2 |
RoHS Compliant | Yes |
Ethernet Switch, Managed, 26 Port, 90 to 264 VAC, 90 to 300 VDC, 7000 Series | Red Lion Controls 7026TX-AC | RS Americas |
Industrial Ethernet Switch Managed (24) RJ45 10/100Base TX | Carlton-Bates |
Enet Sw, 10/100Mbps/1Gbps, Panel/Rack | Newark Electronics |
Where can I find additional details, specifications and documents for a 7026TX-AC?
Additional datasheets, footprints and schematics for 7026TX-AC are listed on our Part Details page. You can also find images and similar parts to 7026TX-AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7026TX-AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7026TX-AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7026TX-AC fall under?
The 7026TX-AC is listed under Office, Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to 7026TX-AC when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7026TX-AC you can contact the distributor directly for product support, shipping queries etc.
Is the 7026TX-AC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7026TX-AC have stock available?
Authorised distributors including RS Americas, Carlton-Bates and Newark Electronics have stock available or on a lead time for 7026TX-AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7026TX-AC often in real-time on the comparison pages.
What if I can't find stock of 7026TX-AC?
You can fill out our help required form which you can use to request a quote for 7026TX-AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.