Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Ports | 26Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Managed Gigabit Ethernet |
Ethernet Switch Mounting | Rack |
Port Types | RJ45 x 24, SFP x 2 |
Input Voltage Type | VDC |
RoHS Compliant | Yes |
Ethernet Sw, Rj45/Sfp, Rack | Newark Electronics |
Ethernet Switch, Managed, 26 Port, 24 Copper 2 Min-GBIC, 18-49 V, 7000 Series | Red Lion Controls 7026TX | RS Americas |
Industrial Ethernet Switch Managed (24) RJ45 10/100Base TX | Carlton-Bates |
Red Lion Industrial Ethernet Switch, RJ45 Ports 24, Fibre Ports 2SFP, 1Gbps, Managed | Distrelec |
Where can I find additional details, specifications and documents for a 7026TX?
Additional datasheets, footprints and schematics for 7026TX are listed on our Part Details page. You can also find images and similar parts to 7026TX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7026TX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7026TX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7026TX fall under?
The 7026TX is listed under Office, Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to 7026TX when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7026TX you can contact the distributor directly for product support, shipping queries etc.
Is the 7026TX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7026TX have stock available?
Authorised distributors including Newark Electronics, RS Americas, Carlton-Bates and Distrelec have stock available or on a lead time for 7026TX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7026TX often in real-time on the comparison pages.
What if I can't find stock of 7026TX?
You can fill out our help required form which you can use to request a quote for 7026TX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.