Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Accessory Type | Target Adapter |
---|---|
For Use With | XDS510USB PLUS or XDS560R USB JTAG Emulator |
Features | Compatible with XDS510USB PLUS / XDS560R from Spectrum Digital, Includes 14 pin JTAG Header |
RoHS Compliant | Yes |
Cable Adapter, 14 Pin, For Jtag Xds560R | Newark Electronics |
Where can I find additional details, specifications and documents for a 702572?
Additional datasheets, footprints and schematics for 702572 are listed on our Part Details page. You can also find images and similar parts to 702572 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 702572 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 702572 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 702572 fall under?
The 702572 is listed under Development Boards, Evaluation Tools > Debuggers, Emulators, JTAG Tools & Accessories > Debugger, Emulator & JTAG Tool Accessories.
Can I view similar or alternative parts?
You can view similar parts to 702572 when available in the Debugger, Emulator & JTAG Tool Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 702572 you can contact the distributor directly for product support, shipping queries etc.
Is the 702572 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 702572 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 702572.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 702572 often in real-time on the comparison pages.
What if I can't find stock of 702572?
You can fill out our help required form which you can use to request a quote for 702572 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.