7022RCM TE Connectivity Parts by TE Connectivity

TIME DELAY RELAY DPDT 240V 1.5S-15S

Status: Unknown
Series: 7000 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$720.83

Distributor Stock
Logo for Newark
Newark
from US$720.83
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$738.26
-
Buy Now
Logo for RS Americas
RS Americas
from US$797.69
-
Buy Now
Logo for TE Store
TE Store
from US$879.29
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Voltage VDC -
Time Min 1.5s
Time Max 15s
Product Range 7000 Series
Contact Configuration DPDT
Contact Current 10A
Relay Mounting Panel
Contact Voltage VAC 240V

Alternative Descriptions

Time Delay Relay, Dpdt, 240V, 1.5S-15S | Newark Electronics
Electromechanical Relay DPDT 10A 60VDC Panel Mount | Avnet America
Relay, Electropneumatic, On Delay, DPDT, 60 VDC, 1.2-15 Sec Cycle, 7000 Series | TE Connectivity 7022RCM | RS Americas
Special Order: 7022RCM=RLY,STD,OFF,2P,60VDC, Type of Control: Knob Input Voltage: 60 VDC Timing Range (Off-Time): 1.5 – 15 seconds Contact Current Rating (Max): 10 A Mode of Operation: Off-Delay Knob 60 VDC 1.5 – 15 seconds 10 A | Time Delay Relay | Part Number: 7022RCM | Internal Number: 4-1423164-1 | TE Connectivity | TE Store
TYCO AGASTAT - TIME DELAY RELA | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 7022RCM?

Additional datasheets, footprints and schematics for 7022RCM are listed on our Part Details page. You can also find images and similar parts to 7022RCM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 7022RCM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7022RCM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 7022RCM fall under?

The 7022RCM is listed under TE Connectivity Parts.

Can I view similar or alternative parts?

You can view similar parts to 7022RCM when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 7022RCM you can contact the distributor directly for product support, shipping queries etc.

Is the 7022RCM RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 7022RCM have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Relay Specialties have stock available or on a lead time for 7022RCM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 7022RCM often in real-time on the comparison pages.

What if I can't find stock of 7022RCM?

You can fill out our help required form which you can use to request a quote for 7022RCM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay