Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Contact Voltage VDC | - |
---|---|
Time Min | 6min |
Time Max | 60min |
Product Range | 7000 Series |
Contact Configuration | DPDT |
Contact Current | 10A |
Relay Mounting | Panel |
Contact Voltage VAC | 240V |
Time Delay&Timing Relays 7022PIT=RLY STD OFF | Rapid Electronics |
Time Delay Relay, Dpdt, 240V, 6Min-60Min | Newark Electronics |
7022PIT=RLY,STD,OFF,2P,125VDC | Avnet America |
Where can I find additional details, specifications and documents for a 7022PIT?
Additional datasheets, footprints and schematics for 7022PIT are listed on our Part Details page. You can also find images and similar parts to 7022PIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7022PIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7022PIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7022PIT fall under?
The 7022PIT is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 7022PIT when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7022PIT you can contact the distributor directly for product support, shipping queries etc.
Is the 7022PIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7022PIT have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 7022PIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7022PIT often in real-time on the comparison pages.
What if I can't find stock of 7022PIT?
You can fill out our help required form which you can use to request a quote for 7022PIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.