Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Prices starting from US$494.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$587.23
|
3
in stock
|
Buy Now | |
Heilind Electronics
from US$604.54
|
24
in stock
|
Buy Now | |
TE Store
from US$733.01
|
8
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$604.54
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$571.52
|
3
in stock
|
Buy Now | |
element14
from US$578.06
|
3
in stock
|
Buy Now | |
Avnet America
from US$495.39
|
-
|
Buy Now | |
RS Americas
from US$512.89
|
-
|
Buy Now | |
Carlton-Bates
from US$494.92
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Voltage VDC | - |
---|---|
Time Min | 1s |
Time Max | 300s |
Product Range | 7000 Series |
Contact Configuration | DPDT |
Contact Current | 10A |
Relay Mounting | Panel |
Contact Voltage VAC | 240VAC |
7022AK=RLY,STD,OFF,2P,120VAC,1 | Heilind Electronics |
7022AK=RLY,STD,OFF,2P,120VAC,1 Type of Control: Knob Input Voltage: 120 – 110 VAC Timing Range (Off-Time): 1 – 300 seconds Contact Current Rating (Max): 10 A Mode of Operation: Off-Delay Knob 120 – 110 VAC 1 – 300 seconds 10 A | Time Delay Relay | Part Number: 7022AK | Internal Number: 1-1423162-8 | TE Connectivity | TE Store |
Time Delay Relay, Dpdt, 300S, 240Vac | Newark Electronics |
TIME DELAY RELAY, DPDT, 300S, 240VAC | element14 |
Electromechanical Relay DPDT 10A 110/120VAC Panel Mount | Avnet America |
Relay, Electropneumatic, Timing, Off Delay, DPDT, Ctrl-V 120/110AC, 1-300 sec. | TE Connectivity 7022AK | RS Americas |
Electropneumatic Timing Relay Off-Delay, DPDT 120VAC, 1 - 300 sec - 1-1423162-8 | Carlton-Bates |
TYCO AGASTAT - TIME DELAY RELA | Relay Specialties |
Where can I find additional details, specifications and documents for a 7022AK?
Additional datasheets, footprints and schematics for 7022AK are listed on our Part Details page. You can also find images and similar parts to 7022AK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7022AK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7022AK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7022AK fall under?
The 7022AK is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 7022AK when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7022AK you can contact the distributor directly for product support, shipping queries etc.
Is the 7022AK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7022AK have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for 7022AK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7022AK often in real-time on the comparison pages.
What if I can't find stock of 7022AK?
You can fill out our help required form which you can use to request a quote for 7022AK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.