Status: | Unknown |
---|---|
Series: | ELCON Series |
RoHS: | Unknown |
Product Range | ELCON Series |
---|---|
Contact Plating | Gold |
Contact Material | Copper |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 20AWG |
Current Rating | 5A |
Heavy Duty Power Connectors SCKT CONTACT SIZE 20 | Rapid Electronics |
CONTACT, SOCKET, 20AWG, CRIMP | Farnell |
702-92-01109=Contact,skt,#20 |Elcon Te Connectivity 702-92-01109 | Newark Electronics |
Socket Contact Low Insertion Force Size 20 Gold Plating Beryllium Copper Crimp | Avnet America |
Where can I find additional details, specifications and documents for a 702-92-01109?
Additional datasheets, footprints and schematics for 702-92-01109 are listed on our Part Details page. You can also find images and similar parts to 702-92-01109 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 702-92-01109 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 702-92-01109 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 702-92-01109 fall under?
The 702-92-01109 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 702-92-01109 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 702-92-01109 you can contact the distributor directly for product support, shipping queries etc.
Is the 702-92-01109 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 702-92-01109 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for 702-92-01109.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 702-92-01109 often in real-time on the comparison pages.
What if I can't find stock of 702-92-01109?
You can fill out our help required form which you can use to request a quote for 702-92-01109 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.