Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | BeagleBone and BeagleBone Black |
Product Range | - |
PROTO PLATE, BEAGLEBONE & BEAGLEBONE BLA | element14 |
Status: | Unknown |
---|---|
Series: | 700 Series |
RoHS: | Unknown |
Raceway / Duct Material | Steel |
---|---|
Product Range | 700 Series |
Accessory Type | Bushing |
Body Material | Steel |
RoHS Compliant | No |
Electrical, Duct/Raceway (Trunking) | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 5 Pieces of Phillips, Slotted Precision Screwdrivers |
---|---|
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Magic-Slot Compass Saw Handle |
---|---|
For Use With | Klein Tools 709 Cut-In, 704 Compass & 705/707 General Purpose Compass Saw Blades |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Customer Item | Carlton-Bates |
Enclosures, Boxes, & Cases INSTRUMENT BOX | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 702?
Additional datasheets, footprints and schematics for 702 are listed on our Part Details page. You can also find images and similar parts to 702 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 702 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 702 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 702 fall under?
The 702 is listed under Embedded Computers Education & Maker Boards > Arduino > Embedded Daughter Boards & Modules - Arduino.
Can I view similar or alternative parts?
You can view similar parts to 702 when available in the Embedded Daughter Boards & Modules - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 702 you can contact the distributor directly for product support, shipping queries etc.
Is the 702 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 702 have stock available?
Authorised distributors including Rapid Electronics, RS Americas, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for 702.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 702 often in real-time on the comparison pages.
What if I can't find stock of 702?
You can fill out our help required form which you can use to request a quote for 702 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.