Status: | Unknown |
---|---|
Series: | GZ Series |
RoHS: | Unknown |
Product Range | GZ Series |
---|---|
Fuse Current | 500mA |
HRC Fuse Case Style | Midget |
Voltage Rating V DC | 1kV |
Voltage Rating VAC | 1kV |
SVHC | No SVHC (27-Jun-2018) |
DC Breakover Voltage | 1kV |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse 6,3x32 Very Quick-acting 1000V 0,5A | Schukat Electronic |
FUSE, 6.3X32MM, CERAMIC, 0.5A, AR | element14 |
0.5A 1000V FF 6.3x32 ceramic | Rutronik |
Where can I find additional details, specifications and documents for a 7017240.0 5?
Additional datasheets, footprints and schematics for 7017240.0 5 are listed on our Part Details page. You can also find images and similar parts to 7017240.0 5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7017240.0 5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7017240.0 5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7017240.0 5 fall under?
The 7017240.0 5 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 7017240.0 5 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7017240.0 5 you can contact the distributor directly for product support, shipping queries etc.
Is the 7017240.0 5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7017240.0 5 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, element14, Farnell and Rutronik have stock available or on a lead time for 7017240.0 5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7017240.0 5 often in real-time on the comparison pages.
What if I can't find stock of 7017240.0 5?
You can fill out our help required form which you can use to request a quote for 7017240.0 5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.