Status: | Unknown |
---|---|
Series: | GZ Series |
RoHS: | Unknown |
Product Range | GZ Series |
---|---|
Fuse Current | 315mA |
HRC Fuse Case Style | Midget |
Voltage Rating V DC | 1kV |
Voltage Rating VAC | 1kV |
SVHC | No SVHC (27-Jun-2018) |
Approval Category | E167295 UL Recognised |
DC Breakover Voltage | 1kV |
External Depth | 6.3mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Fuse 6,3x32 Very Quick-acting 1000V 0,31 | Schukat Electronic |
Fuse: fuse | Transfer Multisort Elektronik |
0.315A 1000V FF 6.3x32 ceramic | Rutronik |
Where can I find additional details, specifications and documents for a 7017240.0 315?
Additional datasheets, footprints and schematics for 7017240.0 315 are listed on our Part Details page. You can also find images and similar parts to 7017240.0 315 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7017240.0 315 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7017240.0 315 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7017240.0 315 fall under?
The 7017240.0 315 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 7017240.0 315 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7017240.0 315 you can contact the distributor directly for product support, shipping queries etc.
Is the 7017240.0 315 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7017240.0 315 have stock available?
Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, element14, Farnell and Rutronik have stock available or on a lead time for 7017240.0 315.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7017240.0 315 often in real-time on the comparison pages.
What if I can't find stock of 7017240.0 315?
You can fill out our help required form which you can use to request a quote for 7017240.0 315 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.