Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bit Type | Hex |
---|---|
Hex Bit Size | 3mm |
Length | 25mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Material | Chrome Vanadium Steel |
Standard | DIN 3126 ISO 1173 Form C 6 3 |
Tip / Nozzle Size | 3mm |
Hex Bit, Hexagon 3.0Mm, 25Mm | Newark Electronics |
HEX BIT, HEXAGON 3.0MM, 25MM | element14 |
Where can I find additional details, specifications and documents for a 7013 Z 3.0MM?
Additional datasheets, footprints and schematics for 7013 Z 3.0MM are listed on our Part Details page. You can also find images and similar parts to 7013 Z 3.0MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7013 Z 3.0MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7013 Z 3.0MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7013 Z 3.0MM fall under?
The 7013 Z 3.0MM is listed under Tools & Production Supplies > Tools - Hand & Workholding > Hex Bits & Drivers.
Can I view similar or alternative parts?
You can view similar parts to 7013 Z 3.0MM when available in the Hex Bits & Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7013 Z 3.0MM you can contact the distributor directly for product support, shipping queries etc.
Is the 7013 Z 3.0MM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7013 Z 3.0MM have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 7013 Z 3.0MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7013 Z 3.0MM often in real-time on the comparison pages.
What if I can't find stock of 7013 Z 3.0MM?
You can fill out our help required form which you can use to request a quote for 7013 Z 3.0MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.