Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Contact Voltage VDC | - |
---|---|
Time Min | - |
Time Max | - |
Product Range | 7000 Series |
Contact Configuration | DPDT |
Contact Current | 10A |
Relay Mounting | Panel |
Contact Voltage VAC | 240V |
Relay Terminals | Screw |
Time Delay Relay, Dpdt, 3Cycle-120Cycle | Newark Electronics |
Relay, Electropneumatic, On Delay, DPDT, 125VDC, -120 Cycle, 7000 Series | TE Connectivity 7012PJSX | RS Americas |
TIME DELAY RELAY, DPDT, 3CYCLE-120CYCLE | element14 |
Special Order: 7012PJSX=RLY,STD,ON,2P,125VDC Type of Control: Knob Input Voltage: 125 VDC Contact Current Rating (Max): 10 A Mode of Operation: On-Delay Delay Time: 3 – 120 cycles Knob 125 VDC 10 A On-Delay | Time Delay Relay | Part Number: 7012PJSX | Internal Number: 3-1423159-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 7012PJSX?
Additional datasheets, footprints and schematics for 7012PJSX are listed on our Part Details page. You can also find images and similar parts to 7012PJSX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7012PJSX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7012PJSX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7012PJSX fall under?
The 7012PJSX is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 7012PJSX when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7012PJSX you can contact the distributor directly for product support, shipping queries etc.
Is the 7012PJSX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7012PJSX have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TE Store and Farnell have stock available or on a lead time for 7012PJSX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7012PJSX often in real-time on the comparison pages.
What if I can't find stock of 7012PJSX?
You can fill out our help required form which you can use to request a quote for 7012PJSX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.