Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Prices starting from US$277.48
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$593.84
|
No stock
|
Buy Now | |
Newark Electronics
from US$554.87
|
-
|
Buy Now | |
Avnet America
from US$475.58
|
-
|
Buy Now | |
RS Americas
from US$497.95
|
-
|
Buy Now | |
element14
from US$562.43
|
-
|
Buy Now | |
TTI Europe
from US$543.44
|
-
|
Buy Now | |
Relay Specialties
from US$277.48
|
-
|
Buy Now | |
TE Store
from US$711.67
|
-
|
Buy Now | |
Sager
from US$521.72
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Contact Voltage VDC | - |
---|---|
Time Min | 5s |
Time Max | 50s |
Product Range | 7000 Series |
Contact Configuration | DPDT |
Contact Current | 10A |
Relay Mounting | Panel |
Contact Voltage VAC | 240VAC |
Time Delay Relay, Dpdt, 50S, 240Vac | Newark Electronics |
Industrial Electromechanical Relay On-Delay 2PDT 120VAC/110VAC Panel Mount | Avnet America |
Relay, Electropneumatic, Timing, On Delay, DPDT, Ctrl-V 120/110AC, 5-50 sec. | TE Connectivity 7012AD | RS Americas |
TIME DELAY RELAY, DPDT, 50S, 240VAC | element14 |
TIMER RELAY 7012AD | TTI Europe |
TYCO AGASTAT - TIME DELAY RELA | Relay Specialties |
7012AD=RLY,STD,ON,2P,120VAC,50 Type of Control: Knob Input Voltage: 120 – 110 VAC Contact Current Rating (Max): 10 A Mode of Operation: On-Delay Delay Time: 5 – 50 seconds Knob 120 – 110 VAC 10 A On-Delay | Time Delay Relay | Part Number: 7012AD | Internal Number: 1423157-8 | Alias Number: 7012-AD | TE Connectivity | TE Store |
Time Delay & Timing Relays DPDT 10A 110/120VAC 5-50sec.Delay Relay | Sager |
Electropneumatic Timing Relay On-Delay, DPDT 120VAC, 5 - 50 sec - 1423157-8 | Carlton-Bates |
Where can I find additional details, specifications and documents for a 7012AD?
Additional datasheets, footprints and schematics for 7012AD are listed on our Part Details page. You can also find images and similar parts to 7012AD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7012AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7012AD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7012AD fall under?
The 7012AD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 7012AD when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7012AD you can contact the distributor directly for product support, shipping queries etc.
Is the 7012AD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7012AD have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for 7012AD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7012AD often in real-time on the comparison pages.
What if I can't find stock of 7012AD?
You can fill out our help required form which you can use to request a quote for 7012AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.