Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Prices starting from US$339.88
Contact Voltage VDC | - |
---|---|
Time Min | - |
Time Max | - |
Product Range | 7000 Series |
Contact Configuration | DPDT |
Contact Current | 10A |
Relay Mounting | Panel |
Contact Voltage VAC | 240VAC |
Depth | 78.486mm |
Time Delay Relay, Dpdt, 120Cyc, 125Vdc | Newark Electronics |
Electromechanical Relay DPDT 10A 125VDC Panel Mount | Avnet America |
Relay, Timing, 125 VDC, DPDT, Industrial Electroneumatic, On-Delay, 60 Hz | TE Connectivity 7012PJ | RS Americas |
TYCO AGASTAT - TIME DELAY RELA | Relay Specialties |
7012PJ=RLY,STD,ON,2P,125VDC,1 Type of Control: Knob Input Voltage: 125 VDC Contact Current Rating (Max): 10 A Mode of Operation: On-Delay Delay Time: 3 – 120 cycles Knob 125 VDC 10 A On-Delay | Time Delay Relay | Part Number: 7012PJ | Internal Number: 3-1423159-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 7012PJ?
Additional datasheets, footprints and schematics for 7012PJ are listed on our Part Details page. You can also find images and similar parts to 7012PJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7012PJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7012PJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7012PJ fall under?
The 7012PJ is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 7012PJ when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7012PJ you can contact the distributor directly for product support, shipping queries etc.
Is the 7012PJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7012PJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Relay Specialties have stock available or on a lead time for 7012PJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7012PJ often in real-time on the comparison pages.
What if I can't find stock of 7012PJ?
You can fill out our help required form which you can use to request a quote for 7012PJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.