Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Prices starting from US$261.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$261.80
|
No stock
|
Buy Now | |
Newark Electronics
from US$553.66
|
11
in stock
|
Buy Now | |
element14
from US$608.61
|
11
in stock
|
Buy Now | |
Farnell
from US$583.77
|
11
in stock
|
Buy Now | |
TE Store
from US$771.87
|
8
in stock
|
Buy Now | |
Avnet America
from US$625.98
|
-
|
Buy Now | |
RS Americas
from US$540.08
|
-
|
Buy Now | |
TTI Europe
from US$568.49
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Voltage VDC | - |
---|---|
Time Min | 0.5s |
Time Max | 5s |
Product Range | 7000 Series |
Contact Configuration | DPDT |
Contact Current | 10A |
Relay Mounting | Panel |
Contact Voltage VAC | 240VAC |
Time Delay Relay, Dpdt, 5S, 240Vac | Newark Electronics |
TIME DELAY RELAY, DPDT, 5S, 240VAC | element14 |
7012PB=RLY,STD,ON,2P,125VDC, 5 Type of Control: Knob Input Voltage: 125 VDC Contact Current Rating (Max): 10 A Mode of Operation: On-Delay Delay Time: .5 – 5 seconds Knob 125 VDC 10 A On-Delay | Time Delay Relay | Part Number: 7012PB | Internal Number: 1-1423159-9 | TE Connectivity | TE Store |
Relay, Timing | RS |
Industrial Electromechanical Relay On-Delay 2PDT 125VDC Panel Mount | Avnet America |
Relay, Electropneumatic, Timing, On Delay, DPDT, Ctrl-V 125DC, 0.5-5 sec | TE Connectivity 7012PB | RS Americas |
TIMER RELAY 7012PB | TTI Europe |
Electropneumatic Timing Relay On-Delay, DPDT 125VDC, 0.5 - 5 sec - 1-1423159-9 | Carlton-Bates |
TYCO AGASTAT - TIME DELAY RELA | Relay Specialties |
Where can I find additional details, specifications and documents for a 7012PB?
Additional datasheets, footprints and schematics for 7012PB are listed on our Part Details page. You can also find images and similar parts to 7012PB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7012PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7012PB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7012PB fall under?
The 7012PB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 7012PB when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7012PB you can contact the distributor directly for product support, shipping queries etc.
Is the 7012PB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7012PB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for 7012PB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7012PB often in real-time on the comparison pages.
What if I can't find stock of 7012PB?
You can fill out our help required form which you can use to request a quote for 7012PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.