Status: | Unknown |
---|---|
Series: | 7000 Series |
RoHS: | Unknown |
Prices starting from US$497.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$561.97
|
No stock
|
Buy Now | |
RS Americas
from US$497.95
|
36
in stock
|
Buy Now | |
TE Store
from US$711.67
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$554.87
|
-
|
Buy Now | |
Avnet America
from US$577.15
|
-
|
Buy Now | |
element14
from US$563.73
|
-
|
Buy Now | |
TTI Europe
from US$545.02
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Voltage VDC | - |
---|---|
Time Min | 1.5s |
Time Max | 15s |
Product Range | 7000 Series |
Contact Configuration | DPDT |
Contact Current | 10A |
Relay Mounting | Panel |
Contact Voltage VAC | 240VAC |
Relay, Electropneumatic, Timing, On Delay, DPDT, Ctrl-V 120/110AC, 1.5-15 sec. | TE Connectivity 7012AC | RS Americas |
7012AC=RLY,STD,ON,2P,120VAC,15 Type of Control: Knob Input Voltage: 120 – 110 VAC Contact Current Rating (Max): 10 A Mode of Operation: On-Delay Delay Time: 1.5 – 15 seconds Knob 120 – 110 VAC 10 A On-Delay | Time Delay Relay | Part Number: 7012AC | Internal Number: 1423157-5 | Alias Number: 7012-AC | TE Connectivity | TE Store |
Time Delay Relay, Dpdt, 15S, 240Vac | Newark Electronics |
Relay Time Delay DPDT 1.5 to 15s Knob 240VAC | Avnet America |
TIME DELAY RELAY, DPDT, 15S, 240VAC | element14 |
TIMER RELAY 7012AC | TTI Europe |
Electropneumatic Timing Relay On-Delay, DPDT 120VAC, 1.5 - 15 sec - 1423157-5 | Carlton-Bates |
TYCO AGASTAT - TIME DELAY RELA | Relay Specialties |
Where can I find additional details, specifications and documents for a 7012AC?
Additional datasheets, footprints and schematics for 7012AC are listed on our Part Details page. You can also find images and similar parts to 7012AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7012AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7012AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7012AC fall under?
The 7012AC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 7012AC when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7012AC you can contact the distributor directly for product support, shipping queries etc.
Is the 7012AC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7012AC have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 7012AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7012AC often in real-time on the comparison pages.
What if I can't find stock of 7012AC?
You can fill out our help required form which you can use to request a quote for 7012AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.