Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Magnet Type | - |
---|---|
Height | 220mm |
External Diameter | 8mm |
Operating Temperature Min | - |
Operating Temperature Max | - |
Product Range | - |
Measuring Range Max | 145mm |
Where can I find additional details, specifications and documents for a 7011SN?
Additional datasheets, footprints and schematics for 7011SN are listed on our Part Details page. You can also find images and similar parts to 7011SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7011SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7011SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7011SN fall under?
The 7011SN is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnets.
Can I view similar or alternative parts?
You can view similar parts to 7011SN when available in the Magnets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7011SN you can contact the distributor directly for product support, shipping queries etc.
Is the 7011SN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 7011SN have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 7011SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7011SN often in real-time on the comparison pages.
What if I can't find stock of 7011SN?
You can fill out our help required form which you can use to request a quote for 7011SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.