70114 Springs by RAF Electronic Hardware

SPRING, COMPRESSION, 8.8N, 12.7MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.54

Distributor Stock
Logo for Newark
Newark
from US$1.54
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$31.22
36
in stock
Buy Now
Logo for Sager
Sager
from US$7.09
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Body Length 12.7mm
Compressed Length 6mm
Compression Load Max 8.8N
External Diameter 3.05mm
Wire Diameter 0.4mm
RoHS Compliant Yes

Alternative Descriptions

Spring, Compression, 8.8N, 12.7Mm | Newark Electronics


701 1/4 Connectors by ABB Group

SS 7011/4 IN OD TUBING PIPE CLAMP

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Thomas & Betts | Sager

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 70114?

Additional datasheets, footprints and schematics for 70114 are listed on our Part Details page. You can also find images and similar parts to 70114 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 70114 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 70114 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 70114 fall under?

The 70114 is listed under Fasteners & Mechanical > Springs > Compression Springs.

Can I view similar or alternative parts?

You can view similar parts to 70114 when available in the Compression Springs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 70114 you can contact the distributor directly for product support, shipping queries etc.

Is the 70114 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 70114 have stock available?

Authorised distributors including RS Americas, Newark Electronics, Sager and Avnet America have stock available or on a lead time for 70114.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 70114 often in real-time on the comparison pages.

What if I can't find stock of 70114?

You can fill out our help required form which you can use to request a quote for 70114 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay