Status: | Unknown |
---|---|
Series: | MSB Series |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.90
|
80
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.66
|
500
in stock
|
Buy Now | |
Rutronik
from US$0.29
|
-
|
Buy Now | |
Newark Electronics
from US$1.18
|
-
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
RS Americas
from US$1.09
|
-
|
Buy Now | |
Sager
from US$0.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | MSB Series |
---|---|
Fuse Current | 2A |
Voltage Rating VAC | 125VAC |
Voltage Rating VDC | 125VDC |
Blow Characteristic | Time Delay |
Fuse Case Style | SMD |
Breaking Capacity Current AC | 50A |
RoHS Compliant | Yes |
Fuse: fuse | Transfer Multisort Elektronik |
MSB fuse SMD 2A T | RS |
MSB 2A 2x7 SLOW 125V | Rutronik |
Fuse, Smd, 2A, Time Delay | Newark Electronics |
FUSE BOARD MOUNT 2A 125VAC/VDC | Future Electronics |
FUSE MSB T 125V 2A | Avnet America |
FUSE, BOARD MOUNT, 2A, 125VAC/VDC | Schurter 7010.9963.63 | RS Americas |
Surface Mount Fuses MSB T 125V 2A | Sager |
Where can I find additional details, specifications and documents for a 7010.9963.63?
Additional datasheets, footprints and schematics for 7010.9963.63 are listed on our Part Details page. You can also find images and similar parts to 7010.9963.63 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 7010.9963.63 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 7010.9963.63 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 7010.9963.63 fall under?
The 7010.9963.63 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > SMD Fuses.
Can I view similar or alternative parts?
You can view similar parts to 7010.9963.63 when available in the SMD Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 7010.9963.63 you can contact the distributor directly for product support, shipping queries etc.
Is the 7010.9963.63 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 7010.9963.63 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for 7010.9963.63.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 7010.9963.63 often in real-time on the comparison pages.
What if I can't find stock of 7010.9963.63?
You can fill out our help required form which you can use to request a quote for 7010.9963.63 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.